Hubbell Electrical Products Flexible Cord/Cable Connector CMCXAC2125

Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.73 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 1-1/4 INCH NPT THREAD SIZE 1.1 TO 1.61 INCH CORD SIZE CLENCHER[R] BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 3/4/4X IP66 CMCXA MODEL
Datasheet
Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.73 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 1-1/4 INCH NPT THREAD SIZE 1.1 TO 1.61 INCH CORD SIZE CLENCHER[R] BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 3/4/4X IP66 CMCXA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CMCXAC2125 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
CMCXAC2125
Flexible Cord/Cable Connector CMCXAC2125
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.73 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 1-1/4 INCH NPT THREAD SIZE 1.1 TO 1.61 INCH CORD SIZE CLENCHER[R] BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 3/4/4X IP66 CMCXA MODEL
  • STRAIGHT TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 3.73 INCH L SIZE
  • CSA (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION, WET LOCATION APPLICATION
  • 1-1/4 INCH NPT THREAD SIZE
  • 1.1 TO 1.61 INCH CORD SIZE
  • CLENCHER[R] BRAND
  • TEMPERATURE RATING -50 TO 60 DEG C
  • ENCLOSURE NEMA 3/4/4X IP66
  • CMCXA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number CMCXAC2125
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Cable Gland, Brass, 25Mm; Thread Size Imperial Amp Te Connectivity - 24M5129 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.7087 to 0.9843 inch (18 to 25 mm)
View Details