Hubbell Electrical Products Flexible Cord/Cable Connector ZN210CR

Description
90 DEG TYPE NYLON BODY/RETENTION RING, NEOPRENE BUSHING MATERIAL 1-21/32 INCH DIA SIZE UL, CSA APPROVAL 3/4 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE HUBBELL., KILLARK. BRAND COLOR CODE YELLOW FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet
Description
90 DEG TYPE NYLON BODY/RETENTION RING, NEOPRENE BUSHING MATERIAL 1-21/32 INCH DIA SIZE UL, CSA APPROVAL 3/4 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE HUBBELL., KILLARK. BRAND COLOR CODE YELLOW FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN210CR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN210CR
Flexible Cord/Cable Connector ZN210CR
90 DEG TYPE NYLON BODY/RETENTION RING, NEOPRENE BUSHING MATERIAL 1-21/32 INCH DIA SIZE UL, CSA APPROVAL 3/4 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE HUBBELL., KILLARK. BRAND COLOR CODE YELLOW FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
  • 90 DEG TYPE
  • NYLON BODY/RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 1-21/32 INCH DIA SIZE
  • UL, CSA APPROVAL
  • 3/4 INCH THREAD SIZE
  • 0.625 TO 0.75 INCH CORD SIZE
  • HUBBELL., KILLARK. BRAND
  • COLOR CODE YELLOW
  • FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN210CR
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602059R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2705210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details