Hubbell Electrical Products Flexible Cord/Cable Connector ZN209CR-EX

Description
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 2 13/64 INCH L X 2 51/64 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/4 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet
Description
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 2 13/64 INCH L X 2 51/64 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/4 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN209CR-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN209CR-EX
Flexible Cord/Cable Connector ZN209CR-EX
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 2 13/64 INCH L X 2 51/64 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/4 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE HUBBELL[R] BRAND
  • 90 DEG TYPE
  • NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 2 13/64 INCH L X 2 51/64 INCH H SIZE
  • UL, CSA APPROVAL
  • CORROSION RESISTANT APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.5 TO 0.625 INCH CORD SIZE
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN209CR-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602080R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2116800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.5118 to 0.7874 inch (13 to 20 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details