Hubbell Electrical Products Flexible Cord/Cable Connector ZN210CR-EX

Description
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 2 13/64 INCH L X 2 51/64 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/4 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet
Description
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 2 13/64 INCH L X 2 51/64 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/4 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN210CR-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN210CR-EX
Flexible Cord/Cable Connector ZN210CR-EX
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 2 13/64 INCH L X 2 51/64 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/4 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE HUBBELL[R] BRAND
  • 90 DEG TYPE
  • NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 2 13/64 INCH L X 2 51/64 INCH H SIZE
  • UL, CSA APPROVAL
  • CORROSION RESISTANT APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.625 TO 0.75 INCH CORD SIZE
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN210CR-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Cable Glands - 127221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.3150 to 0.5118 inch (8 to 13 mm)
View Details
Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Cable Glands - 1SNG602122R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers