Hubbell Electrical Products Flexible Cord/Cable Connector ZS208CR

Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 31/64 INCH DIA X 2 11/64 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/4 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE BLUE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet
Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 31/64 INCH DIA X 2 11/64 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/4 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE BLUE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS208CR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS208CR
Flexible Cord/Cable Connector ZS208CR
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 31/64 INCH DIA X 2 11/64 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/4 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE BLUE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
  • STRAIGHT TYPE
  • NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 1 31/64 INCH DIA X 2 11/64 INCH L SIZE
  • UL, CSA APPROVAL
  • CORROSION RESISTANT APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.375 TO 0.5 INCH CORD SIZE
  • HUBBELL[R] BRAND
  • COLOR CODE BLUE
  • FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS208CR
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details
TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details