Hubbell Electrical Products Flexible Cord/Cable Connector ZS003CR

Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 63/64 INCH DIA X 1 17/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/8 INCH THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE RED FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet
Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 63/64 INCH DIA X 1 17/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/8 INCH THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE RED FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS003CR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS003CR
Flexible Cord/Cable Connector ZS003CR
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 63/64 INCH DIA X 1 17/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 3/8 INCH THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE RED FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
  • STRAIGHT TYPE
  • NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 63/64 INCH DIA X 1 17/32 INCH L SIZE
  • UL, CSA APPROVAL
  • CORROSION RESISTANT APPLICATION
  • 3/8 INCH THREAD SIZE
  • 0.187 TO 0.25 INCH CORD SIZE
  • HUBBELL[R] BRAND
  • COLOR CODE RED
  • FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS003CR
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248529 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details