Hubbell Electrical Products Flexible Cord/Cable Connector ZS006

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 0.99 INCH DIA X 1.325 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/8 INCH NPT THREAD SIZE 0.312 TO 0.375 INCH CORD SIZE COLOR WHITE Z MODEL
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 0.99 INCH DIA X 1.325 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/8 INCH NPT THREAD SIZE 0.312 TO 0.375 INCH CORD SIZE COLOR WHITE Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS006 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS006
Flexible Cord/Cable Connector ZS006
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 0.99 INCH DIA X 1.325 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/8 INCH NPT THREAD SIZE 0.312 TO 0.375 INCH CORD SIZE COLOR WHITE Z MODEL
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 0.99 INCH DIA X 1.325 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 3/8 INCH NPT THREAD SIZE
  • 0.312 TO 0.375 INCH CORD SIZE
  • COLOR WHITE
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS006
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 17-1478884-4-ND - DigiKey
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2691711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Traction Relief Cable Gland - 5306130 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4724 inch (12 mm)
View Details
3 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details