Hubbell Electrical Products Flexible Cord/Cable Connector ZS208-EX

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.29 INCH DIA X 1.65 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE COLOR BLUE Z MODEL
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.29 INCH DIA X 1.65 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE COLOR BLUE Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS208-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS208-EX
Flexible Cord/Cable Connector ZS208-EX
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.29 INCH DIA X 1.65 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE COLOR BLUE Z MODEL
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 1.29 INCH DIA X 1.65 INCH L SIZE
  • UL, CSA (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 3/4 INCH NPT THREAD SIZE
  • 0.375 TO 0.5 INCH CORD SIZE
  • COLOR BLUE
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS208-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2100631 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.7087 to 0.8268 inch (18 to 21 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG602002R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers