Hubbell Electrical Products Flexible Cord/Cable Connector ZN515

Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.93 INCH L X 4.3 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1 1/2 INCH THREAD SIZE 1.25 TO 1.375 INCH CORD SIZE HUBBELL[R] BRAND Z MODEL
Datasheet
Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.93 INCH L X 4.3 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1 1/2 INCH THREAD SIZE 1.25 TO 1.375 INCH CORD SIZE HUBBELL[R] BRAND Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN515 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN515
Flexible Cord/Cable Connector ZN515
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.93 INCH L X 4.3 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1 1/2 INCH THREAD SIZE 1.25 TO 1.375 INCH CORD SIZE HUBBELL[R] BRAND Z MODEL
  • 90 DEG TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 3.93 INCH L X 4.3 INCH H SIZE
  • HAZARDOUS LOCATION APPLICATION
  • 1 1/2 INCH THREAD SIZE
  • 1.25 TO 1.375 INCH CORD SIZE
  • HUBBELL[R] BRAND
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN515
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602054R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2101356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
Industrial Straight-Through Cable Gland - 5211109 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details