Hubbell Electrical Products Flexible Cord/Cable Connector ZS103CR

Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-1/4 INCH DIA X 2-1/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH NPT THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE COLOR RED Z MODEL
Datasheet
Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-1/4 INCH DIA X 2-1/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH NPT THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE COLOR RED Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS103CR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS103CR
Flexible Cord/Cable Connector ZS103CR
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-1/4 INCH DIA X 2-1/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH NPT THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE COLOR RED Z MODEL
  • STRAIGHT TYPE
  • NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 1-1/4 INCH DIA X 2-1/32 INCH L SIZE
  • UL, CSA APPROVAL
  • CORROSION RESISTANT APPLICATION
  • 1/2 INCH NPT THREAD SIZE
  • 0.187 TO 0.25 INCH CORD SIZE
  • COLOR RED
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS103CR
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248715 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
TNDLD - line bushing - BARTEC
Specs
Application Cable & Wire
View Details
100pcs metal ventilation cable gland M16x1.5 with Bending - MIV-CA16M-Bending - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details