Hubbell Electrical Products Flexible Cord/Cable Connector ZS108

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.13 INCH DIA X 1.65 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.38 TO 0.5 INCH CORD SIZE COLOR BLUE Z MODEL
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.13 INCH DIA X 1.65 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.38 TO 0.5 INCH CORD SIZE COLOR BLUE Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS108 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS108
Flexible Cord/Cable Connector ZS108
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.13 INCH DIA X 1.65 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.38 TO 0.5 INCH CORD SIZE COLOR BLUE Z MODEL
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 1.13 INCH DIA X 1.65 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1/2 INCH NPT THREAD SIZE
  • 0.38 TO 0.5 INCH CORD SIZE
  • COLOR BLUE
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS108
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602057R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 1856082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1969 inch (5 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details