Hubbell Electrical Products Flexible Cord/Cable Connector ZN102

Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.06 INCH L X 2.3 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.125 TO 0.187 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE ORANGE Z MODEL
Datasheet
Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.06 INCH L X 2.3 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.125 TO 0.187 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE ORANGE Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN102 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN102
Flexible Cord/Cable Connector ZN102
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.06 INCH L X 2.3 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.125 TO 0.187 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE ORANGE Z MODEL
  • 90 DEG TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 2.06 INCH L X 2.3 INCH H SIZE
  • HAZARDOUS LOCATION APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.125 TO 0.187 INCH CORD SIZE
  • HUBBELL[R] BRAND
  • COLOR CODE ORANGE
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN102
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605059R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 1856082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1969 inch (5 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248404 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details