Hubbell Electrical Products Flexible Cord/Cable Connector CTCAD200

Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.36 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 2 TO 1 1/2 INCH THREAD SIZE 1.42 TO 2.07 INCH CORD SIZE HUBBELL[R] BRAND ENCLOSURE NEMA 4X IP66 TEMPERATURE -50 TO 60 DEG C CTCA MODEL
Datasheet
Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.36 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 2 TO 1 1/2 INCH THREAD SIZE 1.42 TO 2.07 INCH CORD SIZE HUBBELL[R] BRAND ENCLOSURE NEMA 4X IP66 TEMPERATURE -50 TO 60 DEG C CTCA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CTCAD200 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
CTCAD200
Flexible Cord/Cable Connector CTCAD200
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.36 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 2 TO 1 1/2 INCH THREAD SIZE 1.42 TO 2.07 INCH CORD SIZE HUBBELL[R] BRAND ENCLOSURE NEMA 4X IP66 TEMPERATURE -50 TO 60 DEG C CTCA MODEL
  • STRAIGHT TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 3.36 INCH L SIZE
  • UL, CUL APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 2 TO 1 1/2 INCH THREAD SIZE
  • 1.42 TO 2.07 INCH CORD SIZE
  • HUBBELL[R] BRAND
  • ENCLOSURE NEMA 4X IP66
  • TEMPERATURE -50 TO 60 DEG C
  • CTCA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number CTCAD200
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1-2490540-5 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Industrial Multi-Conductor Industrial Multi-Conductor - 4248407 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Ventilation Cable Gland -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details