Hubbell Electrical Products Flexible Cord/Cable Connector ZS620

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.25 INCH DIA X 3 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2 INCH NPT THREAD SIZE 1.75 TO 1.875 INCH CORD SIZE Z MODEL
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.25 INCH DIA X 3 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2 INCH NPT THREAD SIZE 1.75 TO 1.875 INCH CORD SIZE Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS620 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS620
Flexible Cord/Cable Connector ZS620
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.25 INCH DIA X 3 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2 INCH NPT THREAD SIZE 1.75 TO 1.875 INCH CORD SIZE Z MODEL
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 3.25 INCH DIA X 3 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 2 INCH NPT THREAD SIZE
  • 1.75 TO 1.875 INCH CORD SIZE
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS620
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602002R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 127221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.3150 to 0.5118 inch (8 to 13 mm)
View Details
Traction Relief Cable Gland - 5306050 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3750 inch (9.52 mm)
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers