Hubbell Electrical Products Flexible Cord/Cable Connector ZS209CR-EX

Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-31/64 INCH DIA X 2-11/64 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL CORROSION RESISTANT APPLICATION 3/4 INCH NPT THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE COLOR BROWN Z MODEL
Datasheet
Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-31/64 INCH DIA X 2-11/64 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL CORROSION RESISTANT APPLICATION 3/4 INCH NPT THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE COLOR BROWN Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS209CR-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS209CR-EX
Flexible Cord/Cable Connector ZS209CR-EX
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1-31/64 INCH DIA X 2-11/64 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL CORROSION RESISTANT APPLICATION 3/4 INCH NPT THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE COLOR BROWN Z MODEL
  • STRAIGHT TYPE
  • NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 1-31/64 INCH DIA X 2-11/64 INCH L SIZE
  • UL, CSA (CANADA AND US) APPROVAL
  • CORROSION RESISTANT APPLICATION
  • 3/4 INCH NPT THREAD SIZE
  • 0.5 TO 0.625 INCH CORD SIZE
  • COLOR BROWN
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS209CR-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601139R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2100605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248668 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details