Hubbell Electrical Products Flexible Cord/Cable Connector ZS002

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 0.99 INCH DIA X 1.325 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/8 INCH NPT THREAD SIZE 0.125 TO 0.187 INCH CORD SIZE COLOR ORANGE Z MODEL
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 0.99 INCH DIA X 1.325 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/8 INCH NPT THREAD SIZE 0.125 TO 0.187 INCH CORD SIZE COLOR ORANGE Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS002 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS002
Flexible Cord/Cable Connector ZS002
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 0.99 INCH DIA X 1.325 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/8 INCH NPT THREAD SIZE 0.125 TO 0.187 INCH CORD SIZE COLOR ORANGE Z MODEL
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 0.99 INCH DIA X 1.325 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 3/8 INCH NPT THREAD SIZE
  • 0.125 TO 0.187 INCH CORD SIZE
  • COLOR ORANGE
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS002
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG604003R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details
Cable Glands - 2101342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Polystyrene Cable Gland - 5202078 - Altech Corp.
Specs
Application Cable & Wire
Material Polystyrene
Mounting Size 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details