Hubbell Electrical Products Flexible Cord/Cable Connector CMCXAA050

Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 2.95 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.49 TO 0.8 INCH CORD SIZE CLENCHER[R] BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 3/4/4X IP66 CMCXA MODEL
Datasheet
Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 2.95 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.49 TO 0.8 INCH CORD SIZE CLENCHER[R] BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 3/4/4X IP66 CMCXA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CMCXAA050 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
CMCXAA050
Flexible Cord/Cable Connector CMCXAA050
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 2.95 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.49 TO 0.8 INCH CORD SIZE CLENCHER[R] BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 3/4/4X IP66 CMCXA MODEL
  • STRAIGHT TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 2.95 INCH L SIZE
  • CSA (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION, WET LOCATION APPLICATION
  • 1/2 INCH NPT THREAD SIZE
  • 0.49 TO 0.8 INCH CORD SIZE
  • CLENCHER[R] BRAND
  • TEMPERATURE RATING -50 TO 60 DEG C
  • ENCLOSURE NEMA 3/4/4X IP66
  • CMCXA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number CMCXAA050
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605062R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 2647386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details
ALTH Cable Glands - 5308944 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details