Hubbell Electrical Products Flexible Cord/Cable Connector ZN310-EX

Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.783 INCH L X 3.2 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet
Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.783 INCH L X 3.2 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN310-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN310-EX
Flexible Cord/Cable Connector ZN310-EX
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.783 INCH L X 3.2 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE HUBBELL[R] BRAND
  • 90 DEG TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 2.783 INCH L X 3.2 INCH H SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1 INCH THREAD SIZE
  • 0.625 TO 0.75 INCH CORD SIZE
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN310-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Cable Gland, Brass, 44Mm; Thread Size Imperial Amp Te Connectivity - 34M7681 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 1.34 to 1.73 inch (34 to 44 mm)
View Details