STRAIGHT TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
1 1/4 INCH DIA X 2 1/32 INCH L SIZE
UL, CSA APPROVAL
CORROSION RESISTANT APPLICATION
1/2 INCH THREAD SIZE
0.125 TO 0.187 INCH CORD SIZE
HUBBELL[R] BRAND
Hubbell Electrical Products
Done
Datasheet
Description
STRAIGHT TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
1 1/4 INCH DIA X 2 1/32 INCH L SIZE
UL, CSA APPROVAL
CORROSION RESISTANT APPLICATION
1/2 INCH THREAD SIZE
0.125 TO 0.187 INCH CORD SIZE
HUBBELL[R] BRAND
STRAIGHT TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
1 1/4 INCH DIA X 2 1/32 INCH L SIZE
UL, CSA APPROVAL
CORROSION RESISTANT APPLICATION
1/2 INCH THREAD SIZE
0.125 TO 0.187 INCH CORD SIZE
HUBBELL[R] BRAND
STRAIGHT TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL