Hubbell Electrical Products Flexible Cord/Cable Connector ZS824

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.33 INCH DIA X 4 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3 INCH NPT THREAD SIZE 2.188 TO 2.312 INCH CORD SIZE Z MODEL
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.33 INCH DIA X 4 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3 INCH NPT THREAD SIZE 2.188 TO 2.312 INCH CORD SIZE Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS824 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS824
Flexible Cord/Cable Connector ZS824
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.33 INCH DIA X 4 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3 INCH NPT THREAD SIZE 2.188 TO 2.312 INCH CORD SIZE Z MODEL
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 4.33 INCH DIA X 4 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 3 INCH NPT THREAD SIZE
  • 2.188 TO 2.312 INCH CORD SIZE
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS824
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605054R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 1856079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.4724 inch (12 mm)
View Details
Traction Relief Cable Gland - 5306150 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3750 inch (9.52 mm)
View Details
3 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm22) - PS2T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details