Hubbell Electrical Products Flexible Cord/Cable Connector ZS111-EX

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.4 INCH DIA X 2.05 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.4 INCH DIA X 2.05 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS111-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS111-EX
Flexible Cord/Cable Connector ZS111-EX
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.4 INCH DIA X 2.05 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE HUBBELL[R] BRAND
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 1.4 INCH DIA X 2.05 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.75 TO 0.875 INCH CORD SIZE
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS111-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602026R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2116796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1969 to 0.3543 inch (5 to 9 mm)
View Details
Polystyrene Cable Gland - 5202116 - Altech Corp.
Specs
Application Cable & Wire
Material Polystyrene
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers