Hubbell Electrical Products Flexible Cord/Cable Connector ZN311CR

Description
90 DEG TYPE NYLON BODY/RETENTION RING, NEOPRENE BUSHING MATERIAL 1-63/64 INCH DIA SIZE UL, CSA APPROVAL 1 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE HUBBELL., KILLARK. BRAND COLOR CODE PURPLE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet
Description
90 DEG TYPE NYLON BODY/RETENTION RING, NEOPRENE BUSHING MATERIAL 1-63/64 INCH DIA SIZE UL, CSA APPROVAL 1 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE HUBBELL., KILLARK. BRAND COLOR CODE PURPLE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN311CR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN311CR
Flexible Cord/Cable Connector ZN311CR
90 DEG TYPE NYLON BODY/RETENTION RING, NEOPRENE BUSHING MATERIAL 1-63/64 INCH DIA SIZE UL, CSA APPROVAL 1 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE HUBBELL., KILLARK. BRAND COLOR CODE PURPLE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
  • 90 DEG TYPE
  • NYLON BODY/RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 1-63/64 INCH DIA SIZE
  • UL, CSA APPROVAL
  • 1 INCH THREAD SIZE
  • 0.75 TO 0.875 INCH CORD SIZE
  • HUBBELL., KILLARK. BRAND
  • COLOR CODE PURPLE
  • FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN311CR
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 1SNG603004R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details