Hubbell Electrical Products Flexible Cord/Cable Connector ZS309CR

Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 27/32 INCH DIA X 2 7/16 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE BROWN FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet
Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 27/32 INCH DIA X 2 7/16 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE BROWN FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS309CR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS309CR
Flexible Cord/Cable Connector ZS309CR
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 27/32 INCH DIA X 2 7/16 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1 INCH THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE BROWN FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
  • STRAIGHT TYPE
  • NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 1 27/32 INCH DIA X 2 7/16 INCH L SIZE
  • UL, CSA APPROVAL
  • CORROSION RESISTANT APPLICATION
  • 1 INCH THREAD SIZE
  • 0.5 TO 0.625 INCH CORD SIZE
  • HUBBELL[R] BRAND
  • COLOR CODE BROWN
  • FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS309CR
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG605013R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Cable Glands - 2017083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details