Hubbell Electrical Products Flexible Cord/Cable Connector ZN412

Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.91 INCH L X 4.3 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1 1/4 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE HUBBELL[R] BRAND Z MODEL
Datasheet
Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.91 INCH L X 4.3 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1 1/4 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE HUBBELL[R] BRAND Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN412 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN412
Flexible Cord/Cable Connector ZN412
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 3.91 INCH L X 4.3 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1 1/4 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE HUBBELL[R] BRAND Z MODEL
  • 90 DEG TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 3.91 INCH L X 4.3 INCH H SIZE
  • HAZARDOUS LOCATION APPLICATION
  • 1 1/4 INCH THREAD SIZE
  • 0.875 TO 1 INCH CORD SIZE
  • HUBBELL[R] BRAND
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN412
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland/clamp, Nylon, M16, 4-8Mm Diameter; Thread Size Imperial Hts Te Connectivity - 50M5808 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Cable Glands - 1856092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.7087 inch (18 mm)
View Details
Cable and Cord Grips - 1920-5308951/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details