Hubbell Electrical Products Flexible Cord/Cable Connector ZS309-EX

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.81 INCH DIA X 2.31 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE COLOR BROWN Z MODEL
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.81 INCH DIA X 2.31 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE COLOR BROWN Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS309-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS309-EX
Flexible Cord/Cable Connector ZS309-EX
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.81 INCH DIA X 2.31 INCH L SIZE UL, CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.5 TO 0.625 INCH CORD SIZE COLOR BROWN Z MODEL
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 1.81 INCH DIA X 2.31 INCH L SIZE
  • UL, CSA (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1 INCH NPT THREAD SIZE
  • 0.5 TO 0.625 INCH CORD SIZE
  • COLOR BROWN
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS309-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 127619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2756 to 0.4134 inch (7 to 10.5 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG605066R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details