Hubbell Electrical Products Flexible Cord/Cable Connector ZS102CR

Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 1/4 INCH DIA X 2 1/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH THREAD SIZE 0.125 TO 0.187 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE ORANGE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet
Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 1/4 INCH DIA X 2 1/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH THREAD SIZE 0.125 TO 0.187 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE ORANGE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS102CR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS102CR
Flexible Cord/Cable Connector ZS102CR
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 1/4 INCH DIA X 2 1/32 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH THREAD SIZE 0.125 TO 0.187 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE ORANGE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
  • STRAIGHT TYPE
  • NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 1 1/4 INCH DIA X 2 1/32 INCH L SIZE
  • UL, CSA APPROVAL
  • CORROSION RESISTANT APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.125 TO 0.187 INCH CORD SIZE
  • HUBBELL[R] BRAND
  • COLOR CODE ORANGE
  • FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS102CR
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 1SNG602075R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers