Hubbell Electrical Products Flexible Cord/Cable Connector ZN313

Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.783 INCH L X 3.2 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 1 TO 1.125 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE PINK Z MODEL
Datasheet
Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.783 INCH L X 3.2 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 1 TO 1.125 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE PINK Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN313 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN313
Flexible Cord/Cable Connector ZN313
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.783 INCH L X 3.2 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1 INCH THREAD SIZE 1 TO 1.125 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE PINK Z MODEL
  • 90 DEG TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 2.783 INCH L X 3.2 INCH H SIZE
  • HAZARDOUS LOCATION APPLICATION
  • 1 INCH THREAD SIZE
  • 1 TO 1.125 INCH CORD SIZE
  • HUBBELL[R] BRAND
  • COLOR CODE PINK
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN313
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 1SNG601045R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Standard Straight-Through Cable Gland - 4224102 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.7874 inch (20 mm)
View Details