Hubbell Electrical Products Flexible Cord/Cable Connector ZS210

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.4 INCH DIA X 2.05 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE COLOR YELLOW Z MODEL
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.4 INCH DIA X 2.05 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE COLOR YELLOW Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS210 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS210
Flexible Cord/Cable Connector ZS210
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.4 INCH DIA X 2.05 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH NPT THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE COLOR YELLOW Z MODEL
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 1.4 INCH DIA X 2.05 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 3/4 INCH NPT THREAD SIZE
  • 0.625 TO 0.75 INCH CORD SIZE
  • COLOR YELLOW
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS210
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 1SNG602105R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers