Hubbell Electrical Products Flexible Cord/Cable Connector CMCAC100

Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.9 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.87 TO 1.29 INCH CORD SIZE CLENCHER[R] BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 3/4/4X IP66 CMCA MODEL
Datasheet
Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.9 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.87 TO 1.29 INCH CORD SIZE CLENCHER[R] BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 3/4/4X IP66 CMCA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CMCAC100 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
CMCAC100
Flexible Cord/Cable Connector CMCAC100
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.9 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.87 TO 1.29 INCH CORD SIZE CLENCHER[R] BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 3/4/4X IP66 CMCA MODEL
  • STRAIGHT TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 3.9 INCH L SIZE
  • CSA (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION, WET LOCATION APPLICATION
  • 1 INCH NPT THREAD SIZE
  • 0.87 TO 1.29 INCH CORD SIZE
  • CLENCHER[R] BRAND
  • TEMPERATURE RATING -50 TO 60 DEG C
  • ENCLOSURE NEMA 3/4/4X IP66
  • CMCA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number CMCAC100
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 1SNG601120R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers