Hubbell Electrical Products Flexible Cord/Cable Connector ZN103-EX

Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.06 INCH L X 2.3 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet
Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.06 INCH L X 2.3 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN103-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN103-EX
Flexible Cord/Cable Connector ZN103-EX
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.06 INCH L X 2.3 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE HUBBELL[R] BRAND
  • 90 DEG TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 2.06 INCH L X 2.3 INCH H SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.187 TO 0.25 INCH CORD SIZE
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN103-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland, Pa, 6.5Mm, M12, Black; Thread Size Imperial Amp Te Connectivity - 26M5716 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details
Cable Glands - 2100612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.7874 to 1.1 inch (20 to 28 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249673 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PM52) - PS5T24-4X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details