Hubbell Electrical Products Flexible Cord/Cable Connector ZN310CR

Description
90 DEG TYPE NYLON BODY/RETENTION RING, NEOPRENE BUSHING MATERIAL 1-63/64 INCH DIA SIZE UL, CSA APPROVAL 1 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE HUBBELL., KILLARK. BRAND COLOR CODE YELLOW FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet
Description
90 DEG TYPE NYLON BODY/RETENTION RING, NEOPRENE BUSHING MATERIAL 1-63/64 INCH DIA SIZE UL, CSA APPROVAL 1 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE HUBBELL., KILLARK. BRAND COLOR CODE YELLOW FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN310CR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN310CR
Flexible Cord/Cable Connector ZN310CR
90 DEG TYPE NYLON BODY/RETENTION RING, NEOPRENE BUSHING MATERIAL 1-63/64 INCH DIA SIZE UL, CSA APPROVAL 1 INCH THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE HUBBELL., KILLARK. BRAND COLOR CODE YELLOW FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
  • 90 DEG TYPE
  • NYLON BODY/RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 1-63/64 INCH DIA SIZE
  • UL, CSA APPROVAL
  • 1 INCH THREAD SIZE
  • 0.625 TO 0.75 INCH CORD SIZE
  • HUBBELL., KILLARK. BRAND
  • COLOR CODE YELLOW
  • FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN310CR
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm32) - PS3T20-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0630 to 0.1024 inch (1.6 to 2.6 mm)
View Details
2 suppliers
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG605026R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details