Hubbell Electrical Products Flexible Cord/Cable Connector ZN108

Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.06 INCH L X 2.3 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE COLOR BLUE Z MODEL
Datasheet
Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.06 INCH L X 2.3 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE COLOR BLUE Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN108 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN108
Flexible Cord/Cable Connector ZN108
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.06 INCH L X 2.3 INCH H SIZE HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE COLOR BLUE Z MODEL
  • 90 DEG TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 2.06 INCH L X 2.3 INCH H SIZE
  • HAZARDOUS LOCATION APPLICATION
  • 1/2 INCH NPT THREAD SIZE
  • 0.375 TO 0.5 INCH CORD SIZE
  • COLOR BLUE
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN108
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601150R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1856076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.3150 inch (8 mm)
View Details
ALTH Cable Glands - 5308729 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details