Hubbell Electrical Products Flexible Cord/Cable Connector CTCAE250

Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.56 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 2 1/2 TO 2 INCH THREAD SIZE 1.81 TO 2.57 INCH CORD SIZE HUBBELL[R] BRAND ENCLOSURE NEMA 4X IP66 TEMPERATURE -50 TO 60 DEG C CTCA MODEL
Datasheet
Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.56 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 2 1/2 TO 2 INCH THREAD SIZE 1.81 TO 2.57 INCH CORD SIZE HUBBELL[R] BRAND ENCLOSURE NEMA 4X IP66 TEMPERATURE -50 TO 60 DEG C CTCA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CTCAE250 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
CTCAE250
Flexible Cord/Cable Connector CTCAE250
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.56 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 2 1/2 TO 2 INCH THREAD SIZE 1.81 TO 2.57 INCH CORD SIZE HUBBELL[R] BRAND ENCLOSURE NEMA 4X IP66 TEMPERATURE -50 TO 60 DEG C CTCA MODEL
  • STRAIGHT TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 3.56 INCH L SIZE
  • UL, CUL APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 2 1/2 TO 2 INCH THREAD SIZE
  • 1.81 TO 2.57 INCH CORD SIZE
  • HUBBELL[R] BRAND
  • ENCLOSURE NEMA 4X IP66
  • TEMPERATURE -50 TO 60 DEG C
  • CTCA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number CTCAE250
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601140R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2206301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.7480 to 0.9055 inch (19 to 23 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248693 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details