Hubbell Electrical Products Flexible Cord/Cable Connector CTCAS050S

Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 2.81 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.22 TO 0.47 INCH CORD SIZE SURE-TITE 2000 BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 4X, IP66 CTCA MODEL
Datasheet
Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 2.81 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.22 TO 0.47 INCH CORD SIZE SURE-TITE 2000 BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 4X, IP66 CTCA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CTCAS050S - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
CTCAS050S
Flexible Cord/Cable Connector CTCAS050S
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 2.81 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.22 TO 0.47 INCH CORD SIZE SURE-TITE 2000 BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 4X, IP66 CTCA MODEL
  • STRAIGHT TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 2.81 INCH L SIZE
  • CSA (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1/2 INCH NPT THREAD SIZE
  • 0.22 TO 0.47 INCH CORD SIZE
  • SURE-TITE 2000 BRAND
  • TEMPERATURE RATING -50 TO 60 DEG C
  • ENCLOSURE NEMA 4X, IP66
  • CTCA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number CTCAS050S
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
TNDLDF - line bushings 1 - BARTEC
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG602101R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers