90 DEG TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
1 43/64 INCH L X 3 19/64 INCH H SIZE
UL, CSA APPROVAL
CORROSION RESISTANT APPLICATION
1 INCH THREAD SIZE
0.625 TO 0.75 INCH CORD SIZE
HUBBELL[R] BRAND
Hubbell Electrical Products
Done
Datasheet
Description
90 DEG TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
1 43/64 INCH L X 3 19/64 INCH H SIZE
UL, CSA APPROVAL
CORROSION RESISTANT APPLICATION
1 INCH THREAD SIZE
0.625 TO 0.75 INCH CORD SIZE
HUBBELL[R] BRAND
90 DEG TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
1 43/64 INCH L X 3 19/64 INCH H SIZE
UL, CSA APPROVAL
CORROSION RESISTANT APPLICATION
1 INCH THREAD SIZE
0.625 TO 0.75 INCH CORD SIZE
HUBBELL[R] BRAND
90 DEG TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL