Hubbell Electrical Products Flexible Cord/Cable Connector CMCXAC100

Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.54 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.87 TO 1.29 INCH CORD SIZE CLENCHER[R] BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 3/4/4X IP66 CMCXA MODEL
Datasheet
Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.54 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.87 TO 1.29 INCH CORD SIZE CLENCHER[R] BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 3/4/4X IP66 CMCXA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CMCXAC100 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
CMCXAC100
Flexible Cord/Cable Connector CMCXAC100
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.54 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION, WET LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.87 TO 1.29 INCH CORD SIZE CLENCHER[R] BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 3/4/4X IP66 CMCXA MODEL
  • STRAIGHT TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 3.54 INCH L SIZE
  • CSA (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION, WET LOCATION APPLICATION
  • 1 INCH NPT THREAD SIZE
  • 0.87 TO 1.29 INCH CORD SIZE
  • CLENCHER[R] BRAND
  • TEMPERATURE RATING -50 TO 60 DEG C
  • ENCLOSURE NEMA 3/4/4X IP66
  • CMCXA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number CMCXAC100
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 1-2490541-5 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers