Hubbell Electrical Products Flexible Cord/Cable Connector CTCAO050

Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 2.81 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.37 TO 0.63 INCH CORD SIZE SURE-TITE 2000 BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 4X, IP66 CTCA MODEL
Datasheet
Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 2.81 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.37 TO 0.63 INCH CORD SIZE SURE-TITE 2000 BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 4X, IP66 CTCA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CTCAO050 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
CTCAO050
Flexible Cord/Cable Connector CTCAO050
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 2.81 INCH L SIZE CSA (CANADA AND US) APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH NPT THREAD SIZE 0.37 TO 0.63 INCH CORD SIZE SURE-TITE 2000 BRAND TEMPERATURE RATING -50 TO 60 DEG C ENCLOSURE NEMA 4X, IP66 CTCA MODEL
  • STRAIGHT TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 2.81 INCH L SIZE
  • CSA (CANADA AND US) APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1/2 INCH NPT THREAD SIZE
  • 0.37 TO 0.63 INCH CORD SIZE
  • SURE-TITE 2000 BRAND
  • TEMPERATURE RATING -50 TO 60 DEG C
  • ENCLOSURE NEMA 4X, IP66
  • CTCA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number CTCAO050
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm41) - PS4T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 117125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.7480 to 1.1 inch (19 to 28 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG605071R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details