Hubbell Electrical Products Flexible Cord/Cable Connector ZS824-EX

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.33 INCH DIA X 4 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3 INCH THREAD SIZE 2.188 TO 2.312 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.33 INCH DIA X 4 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3 INCH THREAD SIZE 2.188 TO 2.312 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS824-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS824-EX
Flexible Cord/Cable Connector ZS824-EX
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.33 INCH DIA X 4 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3 INCH THREAD SIZE 2.188 TO 2.312 INCH CORD SIZE HUBBELL[R] BRAND
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 4.33 INCH DIA X 4 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 3 INCH THREAD SIZE
  • 2.188 TO 2.312 INCH CORD SIZE
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS824-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601176R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 2100620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Standard Straight-Through Cable Gland - 4221049 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.97 inch (50 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details