Hubbell Electrical Products Flexible Cord/Cable Connector ZN105CR-EX

Description
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 15/16 INCH L X 2 1/2 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet
Description
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 15/16 INCH L X 2 1/2 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN105CR-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN105CR-EX
Flexible Cord/Cable Connector ZN105CR-EX
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 15/16 INCH L X 2 1/2 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE HUBBELL[R] BRAND
  • 90 DEG TYPE
  • NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 1 15/16 INCH L X 2 1/2 INCH H SIZE
  • UL, CSA APPROVAL
  • CORROSION RESISTANT APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.25 TO 0.375 INCH CORD SIZE
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN105CR-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Right Angled Cable Gland - REL Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.6339 to 1.26 inch (16.1 to 32.1 mm)
View Details
Cable Gland, Brass, 25Mm; Thread Size Imperial Amp Te Connectivity - 24M5129 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.7087 to 0.9843 inch (18 to 25 mm)
View Details