Hubbell Electrical Products Flexible Cord/Cable Connector CTCAF300

Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.76 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 3 TO 2 1/2 INCH THREAD SIZE 2.24 TO 3.07 INCH CORD SIZE HUBBELL[R] BRAND ENCLOSURE NEMA 4X IP66 TEMPERATURE -50 TO 60 DEG C CTCA MODEL
Datasheet
Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.76 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 3 TO 2 1/2 INCH THREAD SIZE 2.24 TO 3.07 INCH CORD SIZE HUBBELL[R] BRAND ENCLOSURE NEMA 4X IP66 TEMPERATURE -50 TO 60 DEG C CTCA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CTCAF300 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
CTCAF300
Flexible Cord/Cable Connector CTCAF300
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.76 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 3 TO 2 1/2 INCH THREAD SIZE 2.24 TO 3.07 INCH CORD SIZE HUBBELL[R] BRAND ENCLOSURE NEMA 4X IP66 TEMPERATURE -50 TO 60 DEG C CTCA MODEL
  • STRAIGHT TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 3.76 INCH L SIZE
  • UL, CUL APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 3 TO 2 1/2 INCH THREAD SIZE
  • 2.24 TO 3.07 INCH CORD SIZE
  • HUBBELL[R] BRAND
  • ENCLOSURE NEMA 4X IP66
  • TEMPERATURE -50 TO 60 DEG C
  • CTCA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number CTCAF300
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG603004R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details
Cable Glands - 2691827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Standard Straight-Through Cable Gland - 4221427 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.02 to 1.38 inch (26 to 35 mm)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details