Hubbell Electrical Products Flexible Cord/Cable Connector ZN105-EX

Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.06 INCH L X 2.3 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet
Description
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.06 INCH L X 2.3 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN105-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN105-EX
Flexible Cord/Cable Connector ZN105-EX
90 DEG TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 2.06 INCH L X 2.3 INCH H SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1/2 INCH THREAD SIZE 0.25 TO 0.375 INCH CORD SIZE HUBBELL[R] BRAND
  • 90 DEG TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 2.06 INCH L X 2.3 INCH H SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.25 TO 0.375 INCH CORD SIZE
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN105-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Cable Glands - 2101350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG601114R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers