Hubbell Electrical Products Flexible Cord/Cable Connector ZS312CR-EX

Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 27/32 INCH DIA X 2 7/16 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet
Description
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 27/32 INCH DIA X 2 7/16 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS312CR-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS312CR-EX
Flexible Cord/Cable Connector ZS312CR-EX
STRAIGHT TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 27/32 INCH DIA X 2 7/16 INCH L SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1 INCH THREAD SIZE 0.875 TO 1 INCH CORD SIZE HUBBELL[R] BRAND
  • STRAIGHT TYPE
  • NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 1 27/32 INCH DIA X 2 7/16 INCH L SIZE
  • UL, CSA APPROVAL
  • CORROSION RESISTANT APPLICATION
  • 1 INCH THREAD SIZE
  • 0.875 TO 1 INCH CORD SIZE
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS312CR-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PM43) - PS4T24-3X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 1SNG602095R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers