Hubbell Electrical Products Flexible Cord/Cable Connector ZN103CR

Description
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 15/16 INCH L X 2 1/2 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE RED FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet
Description
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 15/16 INCH L X 2 1/2 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE RED FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN103CR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN103CR
Flexible Cord/Cable Connector ZN103CR
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 15/16 INCH L X 2 1/2 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH THREAD SIZE 0.187 TO 0.25 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE RED FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
  • 90 DEG TYPE
  • NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 1 15/16 INCH L X 2 1/2 INCH H SIZE
  • UL, CSA APPROVAL
  • CORROSION RESISTANT APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.187 TO 0.25 INCH CORD SIZE
  • HUBBELL[R] BRAND
  • COLOR CODE RED
  • FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN103CR
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Cable Glands - 1856083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.2362 inch (6 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG604009R0000 - TE Connectivity
Specs
Application Cable & Wire
View Details