90 DEG TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
2 13/64 INCH L X 2 51/64 INCH H SIZE
UL, CSA APPROVAL
CORROSION RESISTANT APPLICATION
3/4 INCH THREAD SIZE
0.375 TO 0.5 INCH CORD SIZE
HUBBELL[R] BRAND
Hubbell Electrical Products
Done
Datasheet
Description
90 DEG TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
2 13/64 INCH L X 2 51/64 INCH H SIZE
UL, CSA APPROVAL
CORROSION RESISTANT APPLICATION
3/4 INCH THREAD SIZE
0.375 TO 0.5 INCH CORD SIZE
HUBBELL[R] BRAND
90 DEG TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
2 13/64 INCH L X 2 51/64 INCH H SIZE
UL, CSA APPROVAL
CORROSION RESISTANT APPLICATION
3/4 INCH THREAD SIZE
0.375 TO 0.5 INCH CORD SIZE
HUBBELL[R] BRAND
90 DEG TYPE
NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL