Hubbell Electrical Products Flexible Cord/Cable Connector ZS211-EX

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.4 INCH DIA X 2.05 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.4 INCH DIA X 2.05 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE HUBBELL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS211-EX - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS211-EX
Flexible Cord/Cable Connector ZS211-EX
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.4 INCH DIA X 2.05 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 3/4 INCH THREAD SIZE 0.75 TO 0.875 INCH CORD SIZE HUBBELL[R] BRAND
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 1.4 INCH DIA X 2.05 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 3/4 INCH THREAD SIZE
  • 0.75 TO 0.875 INCH CORD SIZE
  • HUBBELL[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS211-EX
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
Sensor Wire Seal - BSWS - Conax Technologies
Conax Technologies
Specs
Application Cable & Wire; Sensors
Material Viton
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Cable Glands - 1SNG601147R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers