Hubbell Electrical Products Flexible Cord/Cable Connector ZS310

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.81 INCH DIA X 2.31 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE COLOR YELLOW Z MODEL
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.81 INCH DIA X 2.31 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE COLOR YELLOW Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS310 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS310
Flexible Cord/Cable Connector ZS310
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.81 INCH DIA X 2.31 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.625 TO 0.75 INCH CORD SIZE COLOR YELLOW Z MODEL
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 1.81 INCH DIA X 2.31 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1 INCH NPT THREAD SIZE
  • 0.625 TO 0.75 INCH CORD SIZE
  • COLOR YELLOW
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS310
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601186R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1856076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.3150 inch (8 mm)
View Details
Standard Straight-Through Cable Gland - 4221362 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.9055 to 1.18 inch (23 to 30 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers