Hubbell Electrical Products Flexible Cord/Cable Connector ZS623

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.06 INCH DIA X 3.97 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2 INCH NPT THREAD SIZE 2.062 TO 2.188 INCH CORD SIZE Z MODEL
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.06 INCH DIA X 3.97 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2 INCH NPT THREAD SIZE 2.062 TO 2.188 INCH CORD SIZE Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS623 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS623
Flexible Cord/Cable Connector ZS623
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 4.06 INCH DIA X 3.97 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 2 INCH NPT THREAD SIZE 2.062 TO 2.188 INCH CORD SIZE Z MODEL
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 4.06 INCH DIA X 3.97 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 2 INCH NPT THREAD SIZE
  • 2.062 TO 2.188 INCH CORD SIZE
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS623
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601143R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 1856095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.9449 inch (24 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details