Hubbell Electrical Products Flexible Cord/Cable Connector ZN108CR

Description
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 15/16 INCH L X 2 1/2 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE BLUE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet
Description
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 15/16 INCH L X 2 1/2 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE BLUE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZN108CR - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZN108CR
Flexible Cord/Cable Connector ZN108CR
90 DEG TYPE NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL 1 15/16 INCH L X 2 1/2 INCH H SIZE UL, CSA APPROVAL CORROSION RESISTANT APPLICATION 1/2 INCH THREAD SIZE 0.375 TO 0.5 INCH CORD SIZE HUBBELL[R] BRAND COLOR CODE BLUE FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT Z MODEL
  • 90 DEG TYPE
  • NYLON BODY AND RETENTION RING, NEOPRENE BUSHING MATERIAL
  • 1 15/16 INCH L X 2 1/2 INCH H SIZE
  • UL, CSA APPROVAL
  • CORROSION RESISTANT APPLICATION
  • 1/2 INCH THREAD SIZE
  • 0.375 TO 0.5 INCH CORD SIZE
  • HUBBELL[R] BRAND
  • COLOR CODE BLUE
  • FOR CHEMICAL, FOOD PROCESSING FACILITY AND SEWAGE TREATMENT PLANT
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZN108CR
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 1SNG601084R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers