Hubbell Electrical Products Flexible Cord/Cable Connector CTCAC100

Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.11 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 1 TO 1 1/4 INCH THREAD SIZE 0.87 TO 1.3 INCH CORD SIZE HUBBELL[R] BRAND ENCLOSURE NEMA 4X IP66 TEMPERATURE -50 TO 60 DEG C CTCA MODEL
Datasheet
Description
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.11 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 1 TO 1 1/4 INCH THREAD SIZE 0.87 TO 1.3 INCH CORD SIZE HUBBELL[R] BRAND ENCLOSURE NEMA 4X IP66 TEMPERATURE -50 TO 60 DEG C CTCA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - CTCAC100 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
CTCAC100
Flexible Cord/Cable Connector CTCAC100
STRAIGHT TYPE COPPER FREE ALUMINUM MATERIAL 3.11 INCH L SIZE UL, CUL APPROVAL HAZARDOUS LOCATION APPLICATION 1 TO 1 1/4 INCH THREAD SIZE 0.87 TO 1.3 INCH CORD SIZE HUBBELL[R] BRAND ENCLOSURE NEMA 4X IP66 TEMPERATURE -50 TO 60 DEG C CTCA MODEL
  • STRAIGHT TYPE
  • COPPER FREE ALUMINUM MATERIAL
  • 3.11 INCH L SIZE
  • UL, CUL APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1 TO 1 1/4 INCH THREAD SIZE
  • 0.87 TO 1.3 INCH CORD SIZE
  • HUBBELL[R] BRAND
  • ENCLOSURE NEMA 4X IP66
  • TEMPERATURE -50 TO 60 DEG C
  • CTCA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number CTCAC100
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601106R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
3 Position Mini PL Cable Gland (Ps01) - PS1T20-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1181 to 0.1772 inch (3 to 4.5 mm)
View Details
2 suppliers
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details