Hubbell Electrical Products Flexible Cord/Cable Connector ZS312

Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.81 INCH DIA X 2.31 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.875 TO 1 INCH CORD SIZE COLOR GRAY Z MODEL
Datasheet
Description
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.81 INCH DIA X 2.31 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.875 TO 1 INCH CORD SIZE COLOR GRAY Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Cord/Cable Connector - ZS312 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Flexible Cord/Cable Connector
ZS312
Flexible Cord/Cable Connector ZS312
STRAIGHT TYPE NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL 1.81 INCH DIA X 2.31 INCH L SIZE UL, CSA APPROVAL HAZARDOUS LOCATION APPLICATION 1 INCH NPT THREAD SIZE 0.875 TO 1 INCH CORD SIZE COLOR GRAY Z MODEL
  • STRAIGHT TYPE
  • NATURAL COPPER FREE ALUMINUM BODY, NEOPRENE GROMMET, NYLON RETENTION RING MATERIAL
  • 1.81 INCH DIA X 2.31 INCH L SIZE
  • UL, CSA APPROVAL
  • HAZARDOUS LOCATION APPLICATION
  • 1 INCH NPT THREAD SIZE
  • 0.875 TO 1 INCH CORD SIZE
  • COLOR GRAY
  • Z MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Sealing Glands
Product Number ZS312
Product Name Flexible Cord/Cable Connector
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
TNCLS - lighting tncls - BARTEC
Specs
Application Cable & Wire
View Details
Cable Gland/clamp, Nylon, M16, 4-8Mm Diameter; Thread Size Imperial Hts Te Connectivity - 50M5808 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details